Sharp Microelectronics of the Americas Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3SF11YXPBF

Description
OPTOISOLATOR 5KV TRIAC 6SMD
Description
OPTOISOLATOR 5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - PC3SF11YXPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
PC3SF11YXPBF
Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3SF11YXPBF
OPTOISOLATOR 5KV TRIAC 6SMD

OPTOISOLATOR 5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC3SF11YXPBF
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
4 Port Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details