The PC3Q64 is a photocoupler designed for general electronic equipment such as computer OA, telecommunication terminals, measuring instruments, and home appliances. It features a 4-pin plastic DIP package with a transfer isolation resistance of 5×10¹⁰ Ω at DC 500 V and 40 °C, 60% RH. Absolute maximum ratings include a forward current of 50 mA, collector-emitter voltage of 35 V, and total power dissipation of 220 mW. Output characteristics include a collector current of 50 mA and saturation voltage of 0.2 V at IF = 20 mA and IC = 1 mA. Rise and fall times are 4-18 µs and 3-18 µs respectively under specified test conditions. The package is rated for solder reflow with a maximum temperature profile of 260 °C for up to 10 seconds. No support for high-reliability applications such as medical or automotive systems is indicated.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q64J0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q64J0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q64J0000F |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |