PC3Q510NIP0F is a 4-channel Darlington phototransistor optocoupler with 2.5 kVrms input-output isolation voltage and a minimum current transfer ratio of 600% at 0.5 mA input current. It is housed in a 16-pin mini-flat half-pitch package with a 1.27 mm lead pitch and dimensions of 10.3 mm by 6.2 mm. The package is double transfer molded for flow soldering, uses SnCu plating, and complies with RoHS and UL 94V-0 flammability standards. It is recognized under UL1577 for double protection isolation.
OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PC3Q510NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q510NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q510NIP0F |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |