Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3H710NIP PC3H710NIP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235722-PC3H710NIP Packaging: Reel - TR Operating Temperature Range: -30°C ~ 100°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 100% @ 500μA Current Transfer Ratio (Maximum): 700% @ 500μA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC3H710NIP0F; GP1FMV51RK0F; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235722-PC3H710NIP Packaging: Reel - TR Operating Temperature Range: -30°C ~ 100°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 100% @ 500μA Current Transfer Ratio (Maximum): 700% @ 500μA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC3H710NIP0F; GP1FMV51RK0F; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3H710NIP - 1235722-PC3H710NIP - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H710NIP
1235722-PC3H710NIP
Optoisolators - Transistor, Photovoltaic Output - PC3H710NIP 1235722-PC3H710NIP
Manufacturer: Sharp Microelectronics Win Source Part Number: 1235722-PC3H710NIP Packaging: Reel - TR Operating Temperature Range: -30°C ~ 100°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Categories: Isolators Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 100% @ 500μA Current Transfer Ratio (Maximum): 700% @ 500μA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC3H710NIP0F; GP1FMV51RK0F; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235722-PC3H710NIP
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 100% @ 500μA
Current Transfer Ratio (Maximum): 700% @ 500μA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): PC3H710NIP0F; GP1FMV51RK0F;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3H710NIP
2.5KV Bipolar Transistor 903-PC3H710NIP
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H710NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H710NIP can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H710NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H710NIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1235722-PC3H710NIP 903-PC3H710NIP
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3H710NIP 2.5KV Bipolar Transistor
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data