The PC357N1J000F is a general purpose photocoupler in a 4-pin Mini-flat package, consisting of an IRED optically coupled to a phototransistor. It has an input-output isolation voltage of 3.75 kV rms and a collector-emitter voltage rating of 80 V. The current transfer ratio (CTR) ranges from 4.0% to 8.0% at an input current of 5 mA and a collector-emitter voltage of 5 V. The package is compliant with UL 94 V-0 flammability rating and is RoHS directive compliant. The device supports double transfer molding for flow soldering and is rated for operation from -30°C to +100°C.
DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Product overview: PC357N1J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N1J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N1J000F |
| Product Name | Bipolar Transistor |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 8 milliamps |