Sharp Microelectronics of the Americas LED Indication - Discrete LT1ED67A

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red 0606 (1616 Metric)
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1925-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1925-2-ND
LED Indication - Discrete 425-1925-2-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red 0606 (1616 Metric)

Green, Red LED Indication - Discrete 2.1V Green, 2V Red 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LT1ED67A
112596-LT1ED67A
LED Indication - Discrete - LT1ED67A 112596-LT1ED67A
Manufacturer: Sharp Microelectronics Win Source Part Number: 112596-LT1ED67A Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.1V Green, 2V Red Lens Color: White Lens Transparency: Diffused Millicandela Rating: 19mcd Green, 8.8mcd Red Lens Style/Size: Rectangle with Flat Top, 0.80mm x 1.60mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 635nm Red Height (Max): 0.80mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1616

Manufacturer: Sharp Microelectronics
Win Source Part Number: 112596-LT1ED67A
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.1V Green, 2V Red
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 19mcd Green, 8.8mcd Red
Lens Style/Size: Rectangle with Flat Top, 0.80mm x 1.60mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 635nm Red
Height (Max): 0.80mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1616

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1925-2-ND 112596-LT1ED67A
Product Name LED Indication - Discrete LED Indication - Discrete - LT1ED67A
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 to 635 nm (5650 to 6350 Å) 565 nm (5650 Å)
Luminous Intensity 8.8 to 19 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1337-2-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details