Sharp Microelectronics of the Americas Optoelectronics - Display Modules - LCD, OLED, Graphic LQ043T3DX04

Description
Win Source Part Number: 1179332-LQ043T3DX04 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Tray Standard Package: 80 Interface: Parallel, 24-Bit (RGB) Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 95.04mm W x 53.86mm H Backlight: LED - White Dot Size: 0.20mm W x 0.20mm H Diagonal Screen Size: 4.3" (109.22mm) Dot Pixels: 480 x 272 Graphics Color: Red, Green, Blue (RGB) Alternative Parts (Cross-Reference): LQ 043T3DX04; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1179332-LQ043T3DX04 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Tray Standard Package: 80 Interface: Parallel, 24-Bit (RGB) Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 95.04mm W x 53.86mm H Backlight: LED - White Dot Size: 0.20mm W x 0.20mm H Diagonal Screen Size: 4.3" (109.22mm) Dot Pixels: 480 x 272 Graphics Color: Red, Green, Blue (RGB) Alternative Parts (Cross-Reference): LQ 043T3DX04; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED, Graphic - 1179332-LQ043T3DX04 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED, Graphic
1179332-LQ043T3DX04
Optoelectronics - Display Modules - LCD, OLED, Graphic 1179332-LQ043T3DX04
Win Source Part Number: 1179332-LQ043T3DX04 Category: Optoelectronics>Disp lay Modules - LCD, OLED, Graphic Package: Tray Standard Package: 80 Interface: Parallel, 24-Bit (RGB) Display Type: TFT - Color Display Mode: Transmissive Viewing Area: 95.04mm W x 53.86mm H Backlight: LED - White Dot Size: 0.20mm W x 0.20mm H Diagonal Screen Size: 4.3" (109.22mm) Dot Pixels: 480 x 272 Graphics Color: Red, Green, Blue (RGB) Alternative Parts (Cross-Reference): LQ 043T3DX04; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8524.91.1000 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1179332-LQ043T3DX04
Category: Optoelectronics>Display Modules - LCD, OLED, Graphic
Package: Tray
Standard Package: 80
Interface: Parallel, 24-Bit (RGB)
Display Type: TFT - Color
Display Mode: Transmissive
Viewing Area: 95.04mm W x 53.86mm H
Backlight: LED - White
Dot Size: 0.20mm W x 0.20mm H
Diagonal Screen Size: 4.3" (109.22mm)
Dot Pixels: 480 x 272
Graphics Color: Red, Green, Blue (RGB)
Alternative Parts (Cross-Reference): LQ 043T3DX04;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8524.91.1000
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1179332-LQ043T3DX04
Product Name Optoelectronics - Display Modules - LCD, OLED, Graphic
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details