Sharp Microelectronics of the Americas Display Modules - Display Modules - LCD, OLED, Graphic - LQ043T1DG01 LQ043T1DG01

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150971-LQ043T1DG01 Packaging: Bulk Row Spacing: 192 µm Response Time: 60 ms Operating Supply Voltage: 3.3 V Interface: 24 bit Number of Pins: 40 Width: 67.2 mm Background Color: White Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Touchscreen: Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White Viewing Area (height): 53.856 mm Resolution (height): 272 pixel Resolution (width): 480 pixel Viewing Area (width): 95.04 mm Diagonal Size: 4.3 in Backlight Type: LED Pixel Height: 198 µm Pixel Width: 198 µm
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150971-LQ043T1DG01 Packaging: Bulk Row Spacing: 192 µm Response Time: 60 ms Operating Supply Voltage: 3.3 V Interface: 24 bit Number of Pins: 40 Width: 67.2 mm Background Color: White Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Touchscreen: Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White Viewing Area (height): 53.856 mm Resolution (height): 272 pixel Resolution (width): 480 pixel Viewing Area (width): 95.04 mm Diagonal Size: 4.3 in Backlight Type: LED Pixel Height: 198 µm Pixel Width: 198 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - LQ043T1DG01 - LQ043T1DG01 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - LQ043T1DG01
LQ043T1DG01
Display Modules - Display Modules - LCD, OLED, Graphic - LQ043T1DG01 LQ043T1DG01
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150971-LQ043T1DG01 Packaging: Bulk Row Spacing: 192 µm Response Time: 60 ms Operating Supply Voltage: 3.3 V Interface: 24 bit Number of Pins: 40 Width: 67.2 mm Background Color: White Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Touchscreen: Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Operating Temperature: 85 °C Illumination Color: White Viewing Area (height): 53.856 mm Resolution (height): 272 pixel Resolution (width): 480 pixel Viewing Area (width): 95.04 mm Diagonal Size: 4.3 in Backlight Type: LED Pixel Height: 198 µm Pixel Width: 198 µm

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150971-LQ043T1DG01
Packaging: Bulk
Row Spacing: 192 µm
Response Time: 60 ms
Operating Supply Voltage: 3.3 V
Interface: 24 bit
Number of Pins: 40
Width: 67.2 mm
Background Color: White
Categories: Display Modules - LCD, OLED, Graphic
Case / Package: Module
Touchscreen: Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Operating Temperature: 85 °C
Illumination Color: White
Viewing Area (height): 53.856 mm
Resolution (height): 272 pixel
Resolution (width): 480 pixel
Viewing Area (width): 95.04 mm
Diagonal Size: 4.3 in
Backlight Type: LED
Pixel Height: 198 µm
Pixel Width: 198 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Message Displays
Product Number LQ043T1DG01
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - LQ043T1DG01
Unlock Full Specs
to access all available technical data

Similar Products

LPAX® 6-Digit Display for MPAXCK (Clock/Timer) & MPAXTM Only - LPAXCK00 - Red Lion Controls, Inc.
Specs
Display Type Matrix
Character Height 121 mm (4.75 inches)
View Details
Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details
4
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details