Red Lion Controls, Inc. 4" 6-Digit LED Timer/Cycle Count, Relay Out, RS-232/485 LD4T06P0

Description
4" High Red LED Digits (adjustable intensity) 6 Digit Display for Bi-directional Timing 5 Digit Display for Cycle Counting Programmable Scaling and Decimal Points Count Speeds up to 500Hz User Defined Setpoint Output Single 5 Amp Form C Relay Aluminum NEMA 4X/IP65 Case Construction Communications (RS-232/485) 50 to 250VAC / 21.6 to 250VDC Universal Input Power 660 x 200 x 58mm Dimensions
Description
4" High Red LED Digits (adjustable intensity) 6 Digit Display for Bi-directional Timing 5 Digit Display for Cycle Counting Programmable Scaling and Decimal Points Count Speeds up to 500Hz User Defined Setpoint Output Single 5 Amp Form C Relay Aluminum NEMA 4X/IP65 Case Construction Communications (RS-232/485) 50 to 250VAC / 21.6 to 250VDC Universal Input Power 660 x 200 x 58mm Dimensions

Suppliers

Company
Product
Description
Supplier Links
4
York, PA, United States
4" 6-Digit LED Timer/Cycle Count, Relay Out, RS-232/485
LD4T06P0
4" 6-Digit LED Timer/Cycle Count, Relay Out, RS-232/485 LD4T06P0
4" High Red LED Digits (adjustable intensity) 6 Digit Display for Bi-directional Timing 5 Digit Display for Cycle Counting Programmable Scaling and Decimal Points Count Speeds up to 500Hz User Defined Setpoint Output Single 5 Amp Form C Relay Aluminum NEMA 4X/IP65 Case Construction Communications (RS-232/485) 50 to 250VAC / 21.6 to 250VDC Universal Input Power 660 x 200 x 58mm Dimensions
  • 4" High Red LED Digits (adjustable intensity)
  • 6 Digit Display for Bi-directional Timing
  • 5 Digit Display for Cycle Counting
  • Programmable Scaling and Decimal Points
  • Count Speeds up to 500Hz
  • User Defined Setpoint Output
  • Single 5 Amp Form C Relay
  • Aluminum NEMA 4X/IP65 Case Construction
  • Communications (RS-232/485)
  • 50 to 250VAC / 21.6 to 250VDC Universal Input Power
  • 660 x 200 x 58mm Dimensions
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category LED Message Displays
Product Number LD4T06P0
Product Name 4" 6-Digit LED Timer/Cycle Count, Relay Out, RS-232/485
Display Type Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details
4
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details
2 suppliers
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details