OMEGA Engineering, Inc. Big Flexible Display G3 BFD

Description
The BFD is a large 977.9 x 482.6 mm (38.5 x 19") LED display (128 x 64 pixel resolution) which is driven from the RS485 port of a G3. The BFD is built using 32 display boards in an 8 column by 4 row configuration. When used with a G303, the BFD will display the contents of the current G3 page. When used with larger G3s, the desired information is selected by using a "display primitive" on the current G3 page. Multiple BFDs can be driven from a single G3 (see Using Multiple BFDs with a single G3). The exact number is dependent upon the lengths of the individual wiring runs. The display is housed in a welded steel enclosure and the display window (0.118" thick red acrylic) is sealed to the enclosure using a gasket and bezel strips. The gasketed rear panel is bolted to the enclosure. The ventilation slots and internal fan are designed to provide adequate cooling in a normal industrial environment. The enclosure is designed to hang from an overhead support. The BFD enclosure can be easily converted for indoor NEMA 4 operation using the optional BFD NEMA 4 conversion kit. The kit includes a sealed cover plate (to plug the vent hole), an external "cabinet cooler" (to replace the internal fan) and a DIN-rail mounted power supply to operate the "cabinet cooler". Power to the BFD is provided by a universal AC input power supply. The AC power and the G3 RS485 cable enter the enclosure through separate conduit fittings. AC power connects to the power supply via a removable 3 position terminal block. The RS485 signal connects to the communication board via either an RJ45 modular plug or a removable 2 position terminal block.
Description
The BFD is a large 977.9 x 482.6 mm (38.5 x 19") LED display (128 x 64 pixel resolution) which is driven from the RS485 port of a G3. The BFD is built using 32 display boards in an 8 column by 4 row configuration. When used with a G303, the BFD will display the contents of the current G3 page. When used with larger G3s, the desired information is selected by using a "display primitive" on the current G3 page. Multiple BFDs can be driven from a single G3 (see Using Multiple BFDs with a single G3). The exact number is dependent upon the lengths of the individual wiring runs. The display is housed in a welded steel enclosure and the display window (0.118" thick red acrylic) is sealed to the enclosure using a gasket and bezel strips. The gasketed rear panel is bolted to the enclosure. The ventilation slots and internal fan are designed to provide adequate cooling in a normal industrial environment. The enclosure is designed to hang from an overhead support. The BFD enclosure can be easily converted for indoor NEMA 4 operation using the optional BFD NEMA 4 conversion kit. The kit includes a sealed cover plate (to plug the vent hole), an external "cabinet cooler" (to replace the internal fan) and a DIN-rail mounted power supply to operate the "cabinet cooler". Power to the BFD is provided by a universal AC input power supply. The AC power and the G3 RS485 cable enter the enclosure through separate conduit fittings. AC power connects to the power supply via a removable 3 position terminal block. The RS485 signal connects to the communication board via either an RJ45 modular plug or a removable 2 position terminal block.

Suppliers

Company
Product
Description
Supplier Links
Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
Norwalk, CT, USA
Big Flexible Display
G3 BFD
Big Flexible Display G3 BFD
The BFD is a large 977.9 x 482.6 mm (38.5 x 19") LED display (128 x 64 pixel resolution) which is driven from the RS485 port of a G3. The BFD is built using 32 display boards in an 8 column by 4 row configuration. When used with a G303, the BFD will display the contents of the current G3 page. When used with larger G3s, the desired information is selected by using a "display primitive" on the current G3 page. Multiple BFDs can be driven from a single G3 (see Using Multiple BFDs with a single G3). The exact number is dependent upon the lengths of the individual wiring runs. The display is housed in a welded steel enclosure and the display window (0.118" thick red acrylic) is sealed to the enclosure using a gasket and bezel strips. The gasketed rear panel is bolted to the enclosure. The ventilation slots and internal fan are designed to provide adequate cooling in a normal industrial environment. The enclosure is designed to hang from an overhead support. The BFD enclosure can be easily converted for indoor NEMA 4 operation using the optional BFD NEMA 4 conversion kit. The kit includes a sealed cover plate (to plug the vent hole), an external "cabinet cooler" (to replace the internal fan) and a DIN-rail mounted power supply to operate the "cabinet cooler". Power to the BFD is provided by a universal AC input power supply. The AC power and the G3 RS485 cable enter the enclosure through separate conduit fittings. AC power connects to the power supply via a removable 3 position terminal block. The RS485 signal connects to the communication board via either an RJ45 modular plug or a removable 2 position terminal block.

The BFD is a large 977.9 x 482.6 mm (38.5 x 19") LED display (128 x 64 pixel resolution) which is driven from the RS485 port of a G3. The BFD is built using 32 display boards in an 8 column by 4 row configuration. When used with a G303, the BFD will display the contents of the current G3 page. When used with larger G3s, the desired information is selected by using a "display primitive" on the current G3 page. Multiple BFDs can be driven from a single G3 (see Using Multiple BFDs with a single G3). The exact number is dependent upon the lengths of the individual wiring runs.
The display is housed in a welded steel enclosure and the display window (0.118" thick red acrylic) is sealed to the enclosure using a gasket and bezel strips. The gasketed rear panel is bolted to the enclosure. The ventilation slots and internal fan are designed to provide adequate cooling in a normal industrial environment. The enclosure is designed to hang from an overhead support. The BFD enclosure can be easily converted for indoor NEMA 4 operation using the optional BFD NEMA 4 conversion kit. The kit includes a sealed cover plate (to plug the vent hole), an external "cabinet cooler" (to replace the internal fan) and a DIN-rail mounted power supply to operate the "cabinet cooler".
Power to the BFD is provided by a universal AC input power supply. The AC power and the G3 RS485 cable enter the enclosure through separate conduit fittings. AC power connects to the power supply via a removable 3 position terminal block. The RS485 signal connects to the communication board via either an RJ45 modular plug or a removable 2 position terminal block.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category LED Message Displays
Product Number G3 BFD
Product Name Big Flexible Display
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
Vertical Pixels 64 #
Horizontal Pixels 128 #
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
Graphical/Numeric Displays - RLC418-ND - DigiKey
Specs
Display Type Character
View Details
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details