Sharp Microelectronics of the Americas Display Modules - Display Modules - LCD, OLED, Graphic - LM057QC1T01 LM057QC1T01

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220777-LM057QC1T01 Packaging: Box Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220777-LM057QC1T01 Packaging: Box Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LCD, OLED, Graphic - LM057QC1T01 - LM057QC1T01 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LCD, OLED, Graphic - LM057QC1T01
LM057QC1T01
Display Modules - Display Modules - LCD, OLED, Graphic - LM057QC1T01 LM057QC1T01
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220777-LM057QC1T01 Packaging: Box Categories: Display Modules - LCD, OLED, Graphic Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220777-LM057QC1T01
Packaging: Box
Categories: Display Modules - LCD, OLED, Graphic
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Message Displays
Product Number LM057QC1T01
Product Name Display Modules - Display Modules - LCD, OLED, Graphic - LM057QC1T01
Unlock Full Specs
to access all available technical data

Similar Products

4
Red Lion Controls, Inc.
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details
Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
LPAX® 5-Digit Large Display for Analog MPAXDP Modules - LPAXDA00 - Red Lion Controls, Inc.
Specs
Display Type Matrix
Character Height 121 mm (4.75 inches)
View Details