Red Lion Controls, Inc. 4" 6-Digit LED Counter LD400600

Description
4" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 660 x 200 x 58mm Dimensions
Description
4" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 660 x 200 x 58mm Dimensions

Suppliers

Company
Product
Description
Supplier Links
4
York, PA, United States
4" 6-Digit LED Counter
LD400600
4" 6-Digit LED Counter LD400600
4" High Red LED Digits (adjustable intensity) 6 Digit Version Single Counter 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65 Case Construction 660 x 200 x 58mm Dimensions
  • 4" High Red LED Digits (adjustable intensity)
  • 6 Digit Version
  • Single Counter
  • 50 to 250VAC / 21.6 to 250VDC Universal Input Power
  • Aluminum NEMA 4X/IP65 Case Construction
  • 660 x 200 x 58mm Dimensions
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category LED Message Displays
Product Number LD400600
Product Name 4" 6-Digit LED Counter
Display Type Matrix
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details
Industrial Networkable Message Display - EZM, EZMT and EZMR - OMEGA Engineering, Inc.
Specs
Display Type Ticker
Display Inputs Serial
Operating Power 8 to 180 watts
View Details
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
2.25
Specs
Display Type Matrix
Character Height 57.15 mm (2.25 inches)
View Details