Sharp Microelectronics of the Americas Optics - LEDs - Light Pipes - GW5BQF30K03 GW5BQF30K03

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061408-GW5BQF30K03 Color: White Length: 15 mm Mounting: SMD (SMT) Operating Supply Voltage: 13.1 V Number of Elements: 44 Forward Voltage: 13.1 V Power Dissipation: 8.7 W Forward Current: 600 mA Reverse Voltage: -15 V Height: 1.6 mm Power Rating: 7 W Number of Pins: 2 Width: 12 mm Luminous Flux: 525 lm Categories: Optics - LEDs - Light Pipes Case / Package: Module Number of LEDs: 44 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 12 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Power Dissipation: 6.8 W Test Current: 520 mA Illumination Color: White Color Rendering Index (CRI): 83
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061408-GW5BQF30K03 Color: White Length: 15 mm Mounting: SMD (SMT) Operating Supply Voltage: 13.1 V Number of Elements: 44 Forward Voltage: 13.1 V Power Dissipation: 8.7 W Forward Current: 600 mA Reverse Voltage: -15 V Height: 1.6 mm Power Rating: 7 W Number of Pins: 2 Width: 12 mm Luminous Flux: 525 lm Categories: Optics - LEDs - Light Pipes Case / Package: Module Number of LEDs: 44 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 12 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Power Dissipation: 6.8 W Test Current: 520 mA Illumination Color: White Color Rendering Index (CRI): 83
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - GW5BQF30K03 - 1061408-GW5BQF30K03 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - GW5BQF30K03
1061408-GW5BQF30K03
Optics - LEDs - Light Pipes - GW5BQF30K03 1061408-GW5BQF30K03
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061408-GW5BQF30K03 Color: White Length: 15 mm Mounting: SMD (SMT) Operating Supply Voltage: 13.1 V Number of Elements: 44 Forward Voltage: 13.1 V Power Dissipation: 8.7 W Forward Current: 600 mA Reverse Voltage: -15 V Height: 1.6 mm Power Rating: 7 W Number of Pins: 2 Width: 12 mm Luminous Flux: 525 lm Categories: Optics - LEDs - Light Pipes Case / Package: Module Number of LEDs: 44 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Depth: 12 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: Unknown Max Power Dissipation: 6.8 W Test Current: 520 mA Illumination Color: White Color Rendering Index (CRI): 83

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061408-GW5BQF30K03
Color: White
Length: 15 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 13.1 V
Number of Elements: 44
Forward Voltage: 13.1 V
Power Dissipation: 8.7 W
Forward Current: 600 mA
Reverse Voltage: -15 V
Height: 1.6 mm
Power Rating: 7 W
Number of Pins: 2
Width: 12 mm
Luminous Flux: 525 lm
Categories: Optics - LEDs - Light Pipes
Case / Package: Module
Number of LEDs: 44
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Depth: 12 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
REACH SVHC: Unknown
Max Power Dissipation: 6.8 W
Test Current: 520 mA
Illumination Color: White
Color Rendering Index (CRI): 83

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1061408-GW5BQF30K03
Product Name Optics - LEDs - Light Pipes - GW5BQF30K03
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-2267-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 629 nm (4650 to 6290 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details