Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FM513RZ

Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 425-1895-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
425-1895-5-ND
Fiber Optic Receivers 425-1895-5-ND
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 425-1895-5-ND
Product Name Fiber Optic Receivers
Data Rate 13.2 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

FC Bulkhead High Speed Photodetector, 1000-1600 nm Battery Biased InGaAs Detector, 2 GHz - 818-BB-31 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.1750 ns
Bandwidth 0.0 to 2000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10G EPON ONU Symmetrical BOSA, with 10G 1270nm DFB Transmitter and 1577nm 10G APD Receiver - BT-1212 - Broadcom Inc.
Specs
Receiver Type Avalanche Photodiode
Connector Type LC; SC
Data Rate 10700 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details