Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FD210RP

Description
Fiber Optic Receiver Digital Audio 8Mbps -24dBm 2.4V ~ 3V 7.5mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 8Mbps -24dBm 2.4V ~ 3V 7.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 425-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
425-1114-2-ND
Fiber Optic Receivers 425-1114-2-ND
Fiber Optic Receiver Digital Audio 8Mbps -24dBm 2.4V ~ 3V 7.5mA

Fiber Optic Receiver Digital Audio 8Mbps -24dBm 2.4V ~ 3V 7.5mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 425-1114-2-ND
Product Name Fiber Optic Receivers
Data Rate 8 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
10G EPON ONU Symmetrical BOSA, with 10G 1270nm DFB Transmitter and 1577nm 10G APD Receiver - BT-1212 - Broadcom Inc.
Specs
Receiver Type Avalanche Photodiode
Connector Type LC; SC
Data Rate 10700 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details