Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FAV51RK0F

Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 425-2504-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
425-2504-5-ND
Fiber Optic Receivers 425-2504-5-ND
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 425-2504-5-ND
Product Name Fiber Optic Receivers
Data Rate 13.2 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled - F-PD-23-D-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
View Details
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details