Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FA352RZ

Description
Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 425-1891-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
425-1891-5-ND
Fiber Optic Receivers 425-1891-5-ND
Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA

Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 425-1891-5-ND
Product Name Fiber Optic Receivers
Data Rate 15.5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458680 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled - 1811-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
2R06 – FOR, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type SMA
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details