Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FA313RZ

Description
Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 425-1889-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
425-1889-5-ND
Fiber Optic Receivers 425-1889-5-ND
Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA

Fiber Optic Receiver Digital Audio 15.5Mbps -27dBm 2.7V ~ 3.6V 15mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 425-1889-5-ND
Product Name Fiber Optic Receivers
Data Rate 15.5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled - F-PD-23-A-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
1 MBd Standard Link Receiver for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-2524Z - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type 1 x 4 Horizontal Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details