Sharp Microelectronics of the Americas Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP1A73A

Description
SENSOR OPTICAL 10MM SLOT W/CONN
Description
SENSOR OPTICAL 10MM SLOT W/CONN

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
GP1A73A
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output GP1A73A
SENSOR OPTICAL 10MM SLOT W/CONN

SENSOR OPTICAL 10MM SLOT W/CONN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number GP1A73A
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Switches (Solid State) - 620-1009-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details