Sharp Microelectronics of the Americas Optics - LEDs - Light Pipes - GM5WA94310A GM5WA94310A

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964304-GM5WA94310A Packaging: Tape & Reel (TR) Color: Blue, Green, Red Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Number of Elements: 3 Forward Voltage: 3.2 V Luminous Intensity: 1.8 cd Power Dissipation: 200 mW Forward Current: 7 mA Reverse Voltage: 5 V Viewing Angle: 110 ° Height: 1.4 mm Number of Pins: 6 Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Test Current: 7 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964304-GM5WA94310A Packaging: Tape & Reel (TR) Color: Blue, Green, Red Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Number of Elements: 3 Forward Voltage: 3.2 V Luminous Intensity: 1.8 cd Power Dissipation: 200 mW Forward Current: 7 mA Reverse Voltage: 5 V Viewing Angle: 110 ° Height: 1.4 mm Number of Pins: 6 Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Test Current: 7 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - GM5WA94310A - 964304-GM5WA94310A - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - GM5WA94310A
964304-GM5WA94310A
Optics - LEDs - Light Pipes - GM5WA94310A 964304-GM5WA94310A
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964304-GM5WA94310A Packaging: Tape & Reel (TR) Color: Blue, Green, Red Termination: SMD/SMT Length: 3.2 mm Mounting: SMD (SMT) Number of Elements: 3 Forward Voltage: 3.2 V Luminous Intensity: 1.8 cd Power Dissipation: 200 mW Forward Current: 7 mA Reverse Voltage: 5 V Viewing Angle: 110 ° Height: 1.4 mm Number of Pins: 6 Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Test Current: 7 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964304-GM5WA94310A
Packaging: Tape & Reel (TR)
Color: Blue, Green, Red
Termination: SMD/SMT
Length: 3.2 mm
Mounting: SMD (SMT)
Number of Elements: 3
Forward Voltage: 3.2 V
Luminous Intensity: 1.8 cd
Power Dissipation: 200 mW
Forward Current: 7 mA
Reverse Voltage: 5 V
Viewing Angle: 110 °
Height: 1.4 mm
Number of Pins: 6
Width: 2.8 mm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Test Current: 7 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 964304-GM5WA94310A
Product Name Optics - LEDs - Light Pipes - GM5WA94310A
LED Type Red; Green; Blue; Multi-Colored; Blue, Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XCUY32D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details