Sharp Microelectronics of the Americas LED Indication - Discrete GM5WA06250A

Description
Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1817-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1817-2-ND
LED Indication - Discrete 425-1817-2-ND
Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 628nm Red, 520nm Green, 469nm Blue LED Indication - Discrete 2.3V Red, 4.2V Green, 4.2V Blue 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1060861-GM5WA06250A
Optoelectronics - LED Indication - Discrete 1060861-GM5WA06250A
Win Source Part Number: 1060861-GM5WA06250A Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Mounting: SMD (SMT) Configuration: Independent Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1450mcd Red, 1450mcd Green, 1450mcd Blue Voltage - Forward (Vf) (Typ): 2.3V Red, 4.2V Green, 4.2V Blue Current - Test: 40mA Red, 40mA Green, 40mA Blue Wavelength - Dominant: 628nm Red, 520nm Green, 469nm Blue Height (Max): 2.40mm Package / Case: 6-SMD, J-Lead Supplier Device Package: Chip LED Dimension: 6.00mm L x 5.00mm W Lens Style: Round with Flat Top Lens Size: 4.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Other Names: 425-1817-2,425-1817- 1 Product Status: Obsolete

Win Source Part Number: 1060861-GM5WA06250A
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Mounting: SMD (SMT)
Configuration: Independent
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1450mcd Red, 1450mcd Green, 1450mcd Blue
Voltage - Forward (Vf) (Typ): 2.3V Red, 4.2V Green, 4.2V Blue
Current - Test: 40mA Red, 40mA Green, 40mA Blue
Wavelength - Dominant: 628nm Red, 520nm Green, 469nm Blue
Height (Max): 2.40mm
Package / Case: 6-SMD, J-Lead
Supplier Device Package: Chip LED
Dimension: 6.00mm L x 5.00mm W
Lens Style: Round with Flat Top
Lens Size: 4.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sharp Microelectronics
Other Names: 425-1817-2,425-1817-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1817-2-ND 1060861-GM5WA06250A
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 469 to 628 nm (4690 to 6280 Å) 628 nm (6280 Å)
Luminous Intensity 1450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers