Sharp Microelectronics of the Americas LED Indication - Discrete - GM5BW96382A GM5BW96382A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872803-GM5BW96382A Features: White, Cool 6800K LED Indication - Discrete 3.2V 2-PLCC Package: Bulk Package: 2-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 2-PLCC ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 872803-GM5BW96382A Features: White, Cool 6800K LED Indication - Discrete 3.2V 2-PLCC Package: Bulk Package: 2-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 2-PLCC ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - GM5BW96382A - 872803-GM5BW96382A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - GM5BW96382A
872803-GM5BW96382A
LED Indication - Discrete - GM5BW96382A 872803-GM5BW96382A
Manufacturer: Sharp Microelectronics Win Source Part Number: 872803-GM5BW96382A Features: White, Cool 6800K LED Indication - Discrete 3.2V 2-PLCC Package: Bulk Package: 2-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 2-PLCC ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 872803-GM5BW96382A
Features: White, Cool 6800K LED Indication - Discrete 3.2V 2-PLCC
Package: Bulk
Package: 2-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 872803-GM5BW96382A
Product Name LED Indication - Discrete - GM5BW96382A
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - XLUY61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details