Sharp Microelectronics of the Americas Optoelectronics - LED Indication - Discrete GM4BW83380A

Description
Win Source Part Number: 1018821-GM4BW83380A Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 4,000 Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Side View LED Dimension: 2.80mm L x 1.20mm W ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1018821-GM4BW83380A Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 4,000 Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Side View LED Dimension: 2.80mm L x 1.20mm W ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1018821-GM4BW83380A
Optoelectronics - LED Indication - Discrete 1018821-GM4BW83380A
Win Source Part Number: 1018821-GM4BW83380A Category: Optoelectronics>LED Indication - Discrete Package: Tape & Reel (TR) Standard Package: 4,000 Height (Max): 0.80mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Side View LED Dimension: 2.80mm L x 1.20mm W ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Sharp Microelectronics Product Status: Obsolete

Win Source Part Number: 1018821-GM4BW83380A
Category: Optoelectronics>LED Indication - Discrete
Package: Tape & Reel (TR)
Standard Package: 4,000
Height (Max): 0.80mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: Side View LED
Dimension: 2.80mm L x 1.20mm W
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Sharp Microelectronics
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1018821-GM4BW83380A
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB7W - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details