Sharp Microelectronics of the Americas LED Indication - Discrete - GM4BW63360A GM4BW63360A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204438-GM4BW63360A Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Millicandela Rating: 1550mcd Lens Style/Size: Rectangle with Flat Top, 1.90mm x 0.45mm Current - Test: 20mA Height (Max): 0.70mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 204438-GM4BW63360A Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Millicandela Rating: 1550mcd Lens Style/Size: Rectangle with Flat Top, 1.90mm x 0.45mm Current - Test: 20mA Height (Max): 0.70mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM4BW63360A
204438-GM4BW63360A
LED Indication - Discrete - GM4BW63360A 204438-GM4BW63360A
Manufacturer: Sharp Microelectronics Win Source Part Number: 204438-GM4BW63360A Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Millicandela Rating: 1550mcd Lens Style/Size: Rectangle with Flat Top, 1.90mm x 0.45mm Current - Test: 20mA Height (Max): 0.70mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 204438-GM4BW63360A
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Millicandela Rating: 1550mcd
Lens Style/Size: Rectangle with Flat Top, 1.90mm x 0.45mm
Current - Test: 20mA
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 204438-GM4BW63360A
Product Name LED Indication - Discrete - GM4BW63360A
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details