Sharp Microelectronics of the Americas LED Indication - Discrete - GM1JR35200AE GM1JR35200AE

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 107959-GM1JR35200AE Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 107959-GM1JR35200AE Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - GM1JR35200AE
107959-GM1JR35200AE
LED Indication - Discrete - GM1JR35200AE 107959-GM1JR35200AE
Manufacturer: Sharp Microelectronics Win Source Part Number: 107959-GM1JR35200AE Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2V Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 15mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 0.40mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1608 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 107959-GM1JR35200AE
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 15mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 0.40mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1608
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 425-1810-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1810-2-ND
LED Indication - Discrete 425-1810-2-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 107959-GM1JR35200AE 425-1810-2-ND
Product Name LED Indication - Discrete - GM1JR35200AE LED Indication - Discrete
LED Type Red; Red Red
Peak Wavelength 631 nm (6310 Å) 639 nm (6390 Å)
Forward Voltage 2 volts 2 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
Reverse mount available chip LED - SML-812MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers