Sharp Microelectronics of the Americas LED Indication - Discrete GM1BC55250AC

Description
Blue 472nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 472nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 425-1930-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
425-1930-2-ND
LED Indication - Discrete 425-1930-2-ND
Blue 472nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Blue 472nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - GM1BC55250AC
1040998-GM1BC55250AC
LED Indication - Discrete - GM1BC55250AC 1040998-GM1BC55250AC
Manufacturer: Sharp Microelectronics Win Source Part Number: 1040998-GM1BC55250AC Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 10mA Wavelength - Dominant: 472nm Wavelength - Peak: 470nm Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1040998-GM1BC55250AC
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 10mA
Wavelength - Dominant: 472nm
Wavelength - Peak: 470nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 425-1930-2-ND 1040998-GM1BC55250AC
Product Name LED Indication - Discrete LED Indication - Discrete - GM1BC55250AC
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 472 nm (4720 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
LED Indication - Discrete - 516-AAMD-LG38-YZ002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 629 nm (6290 Å)
View Details