Sharp Packaging Solutions Led Module, Square, Cool White, 230Lm; Product Range Sharp GW5BTC65K00

Description
LED MODULE, SQUARE, COOL WHITE, 230LM; Product Range:-; LED Module Type:Board + LED; LED Color:Cool White; CCT:7040K; Luminous Flux @ Test:230lm; Luminous Flux @ Max:-; Power Rating:3.6W; Supply Voltage:10.2V; MSL:-; No. of Pins:2
Description
LED MODULE, SQUARE, COOL WHITE, 230LM; Product Range:-; LED Module Type:Board + LED; LED Color:Cool White; CCT:7040K; Luminous Flux @ Test:230lm; Luminous Flux @ Max:-; Power Rating:3.6W; Supply Voltage:10.2V; MSL:-; No. of Pins:2

Suppliers

Company
Product
Description
Supplier Links
Led Module, Square, Cool White, 230Lm; Product Range Sharp - 71R4659 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Square, Cool White, 230Lm; Product Range Sharp
71R4659
Led Module, Square, Cool White, 230Lm; Product Range Sharp 71R4659
LED MODULE, SQUARE, COOL WHITE, 230LM; Product Range:-; LED Module Type:Board + LED; LED Color:Cool White; CCT:7040K; Luminous Flux @ Test:230lm; Luminous Flux @ Max:-; Power Rating:3.6W; Supply Voltage:10.2V; MSL:-; No. of Pins:2

LED MODULE, SQUARE, COOL WHITE, 230LM; Product Range:-; LED Module Type:Board + LED; LED Color:Cool White; CCT:7040K; Luminous Flux @ Test:230lm; Luminous Flux @ Max:-; Power Rating:3.6W; Supply Voltage:10.2V; MSL:-; No. of Pins:2

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71R4659
Product Name Led Module, Square, Cool White, 230Lm; Product Range Sharp
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details