Sharp Packaging Solutions Sensor, Distance, Analog; Sensing Range Max Sharp GP2Y0A41SK0F

Description
SENSOR, DISTANCE, ANALOG; Sensing Range Max:300mm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:-; Connection Method:Terminal Block; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; External Depth:18.9mm RoHS Compliant: Yes
Datasheet
Description
SENSOR, DISTANCE, ANALOG; Sensing Range Max:300mm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:-; Connection Method:Terminal Block; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; External Depth:18.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Distance, Analog; Sensing Range Max Sharp - 14N9318 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Distance, Analog; Sensing Range Max Sharp
14N9318
Sensor, Distance, Analog; Sensing Range Max Sharp 14N9318
SENSOR, DISTANCE, ANALOG; Sensing Range Max:300mm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:-; Connection Method:Terminal Block; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; External Depth:18.9mm RoHS Compliant: Yes

SENSOR, DISTANCE, ANALOG; Sensing Range Max:300mm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:-; Connection Method:Terminal Block; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; External Depth:18.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 14N9318
Product Name Sensor, Distance, Analog; Sensing Range Max Sharp
Operation Distance 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1425-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
View Details
Proximity sensor - SIEF-M30B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details