United Electric Controls Company Industrial Resistance Temperature Detectors Mounting Lug with Leadwire RTD/Style 41

Description
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
Request a Quote
Description
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RTD/Style 41 is a platinum resistance temperature detector with a stainless steel mounting lug and Teflon® leadwire, designed for industrial temperature sensing applications. It features a 0.312-inch diameter lug and supports sheath lengths from 1.75 inches and above, with operating temperatures ranging from -45°C to 260°C. The standard element is a 100-ohm, 3-wire DIN 0.00385 platinum RTD accurate to ±0.12% at 0°C. Option codes allow for 2-wire or 4-wire construction, NIST traceable calibration, and various leadwire termination options including spade and ring terminals. A standard plug rated to 177°C may be included with corresponding jack options. The part is not available in other lug sizes beyond those specified for 0.312-inch diameter.

Datasheet Summary
Powered by GS/AI

The RTD/Style 41 is a platinum resistance temperature detector with a stainless steel mounting lug and Teflon® leadwire, designed for industrial temperature sensing applications. It features a 0.312-inch diameter lug and supports sheath lengths from 1.75 inches and above, with operating temperatures ranging from -45°C to 260°C. The standard element is a 100-ohm, 3-wire DIN 0.00385 platinum RTD accurate to ±0.12% at 0°C. Option codes allow for 2-wire or 4-wire construction, NIST traceable calibration, and various leadwire termination options including spade and ring terminals. A standard plug rated to 177°C may be included with corresponding jack options. The part is not available in other lug sizes beyond those specified for 0.312-inch diameter.

Suppliers

Company
Product
Description
Supplier Links
Industrial Resistance Temperature Detectors Mounting Lug with Leadwire - RTD/Style 41 - United Electric Controls Company
Watertown, MA, United States
Industrial Resistance Temperature Detectors Mounting Lug with Leadwire
RTD/Style 41
Industrial Resistance Temperature Detectors Mounting Lug with Leadwire RTD/Style 41
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.

Supplier's Site Datasheet

Technical Specifications

  United Electric Controls Company
Product Category RTD Temperature Probes
Product Number RTD/Style 41
Product Name Industrial Resistance Temperature Detectors Mounting Lug with Leadwire
Sensed Temperature -50 to 500 F (-45.56 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Cuttable Sheath with Leads - RTD/Style 38 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with Weatherproof Union - RTD/Style 48 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Industrial Resistance Temperature Detectors Sheath with Teflon Leadwire and Stripped Ends - RTD/Style 20/ Style 28 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and Explosion-Proof Head - RTD/Style 78 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Application Options Explosion Proof
Element Material Platinum
View Details