Newport MKS F-O Collimator, SMA, 1310 nm, 2.0 mm beam F-C5-S2-1310

Description
The F-C5-S2-1310 Collimator is designed to accept SMA type fiber connectors and collimate a 1310 nm beam exiting a single-mode fiber to a 2.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote
Description
The F-C5-S2-1310 Collimator is designed to accept SMA type fiber connectors and collimate a 1310 nm beam exiting a single-mode fiber to a 2.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
F-O Collimator, SMA, 1310 nm, 2.0 mm beam - F-C5-S2-1310 - Newport MKS
Irvine, CA, United States
F-O Collimator, SMA, 1310 nm, 2.0 mm beam
F-C5-S2-1310
F-O Collimator, SMA, 1310 nm, 2.0 mm beam F-C5-S2-1310
The F-C5-S2-1310 Collimator is designed to accept SMA type fiber connectors and collimate a 1310 nm beam exiting a single-mode fiber to a 2.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

The F-C5-S2-1310 Collimator is designed to accept SMA type fiber connectors and collimate a 1310 nm beam exiting a single-mode fiber to a 2.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction.

FC or SMA Fiber Connections

F-C5 Series collimators accept common FC or SMA type connectorized optical fiber.

Optical Post Mounting

For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts.

Advanced AR Coatings Offer Excellent Performance


High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm.

Applications


Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lens Assemblies
Product Number F-C5-S2-1310
Product Name F-O Collimator, SMA, 1310 nm, 2.0 mm beam
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, Adjustable, 375-600 nm, 6 mm Aperture, FC/PC - F-H5-VIS-FC - Newport MKS
Specs
Type Collimator
Wavelength 375 to 600 nm (3750 to 6000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Fiber-optic Collimator, SMA, 780 nm, 2.2 mm beam - F-C5-S2-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Fiber-optic Collimator, FC, 543 nm, 2.0 mm beam - F-C5-F2-543 - Newport MKS
Specs
Type Collimator
Wavelength 543 nm (5430 Å)
Aperture 5.5 mm (0.2165 inch)
View Details