ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 922

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 698.6
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 698.6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management in applications such as collimation or focusing. The SC 922 is a plano Fresnel lens with a focal length of 698.6 mm, a clear aperture of 615.7 mm, and a thickness of 2.5 mm, optimized for 546 nm light in PMMA material. The lens is specified for infinite conjugate on the Fresnel side and finite conjugate on the plano side. The standard thickness for this series is 1.8 mm, but 2.5 mm is available as an option for certain models including this one.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management in applications such as collimation or focusing. The SC 922 is a plano Fresnel lens with a focal length of 698.6 mm, a clear aperture of 615.7 mm, and a thickness of 2.5 mm, optimized for 546 nm light in PMMA material. The lens is specified for infinite conjugate on the Fresnel side and finite conjugate on the plano side. The standard thickness for this series is 1.8 mm, but 2.5 mm is available as an option for certain models including this one.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 922 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 922
Positive Fresnel Lense SC 922
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 698.6

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 698.6
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 922
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 236 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 72.5 mm (2.85 inch)
View Details
Positive Fresnel Lense - SC 297 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 42.4 mm (1.67 inch)
View Details
Positive Fresnel Lense - SC 210 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 226 mm (8.88 inch)
View Details
Positive Fresnel Lense - SC 949 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 97.1 mm (3.82 inch)
View Details