Shanghai Optics Dichroic Polarizer

Description
Dichroic polarizers is a special optical filters designed to polarize electromagnetic radiation through the process of anisotropic absorption. These beamsplitters transmit only light with the desired polarization states, absorbing the rest. At Shanghai Optics we produce some of the highest quality dichroic polarizers. Our dichroic plate beamsplitters are manufactured with a special design and proprietary manufacturing approach, allowing us to attain steep edges and flat, high reflection and transmission bands. The almost complete transmission and reflection provided by our dichroic polarizers means that very little stray light gets through the imaging system. This results in high contrast image and a very good signal to noise ratio, as compared to other polarizers. Our dichroic polarizers feature a UV grade fused silica, JGS1, or JGS2 substrate, coated with a hard dielectric coating. These glass polarizers have a much higher damage threshold than their plastic counterparts, and are suitable for precision applications. Our coatings fully meet MIL-STD-810F and MIL-C-484971 requirements, and we have a variety of different options available to meet your wavelength range. Applications of dichroic polarizers include genomics, proteomics, and fluorescence microscopy. These beamsplitters can be utilized whenever beam combination, beam separation, or multispectral detection is required, and can be used as bandpass filters to cover several colors. Used in combination with our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic polarizer. The two pieces are carefully aligned to work together perfectly. Light is polarized as it passes through the polarizer plate, and then transformed by the waveplate into circularly polarized light. The electric field of this circularly polarized light can be considered to consist of two separate linear components perpendicular to each other, with a phase difference of pi/2. Since these polarizers are manufactured in one piece no alignment is necessary. Circular polarizers have applications in imaging, microscopy, and intensity adjustment. They are often used to reduce flare while imaging. High Contrast Glass Linear Polarizers High contrast glass linear polarizers are dichroic plate polarizers which provide a high extinction ratio, up to 10,000:1 for 400-700 nm. These thin film polarizers have anti reflective coatings to minimize light loss, and are suited to a wide variety of industrial or scientific usage. Polarizing Cube Beamsplitters Polarizing cube beamsplitters are manufactured of two right angle prisms. These prisms are cemented together at the hypotenuse, forming a cube. They hypotenuse of one of the cubes features a dielectric coating, and AR coatings are typically applied to each square face of the beamsplitter. Birefringent Polarizers Birefringent polarizers are manufactured from two crystalline prisms mounted together. The angle of the prisms will depend on the application desired. These crystalline polarizers typically have high damage thresholds. Glan-Taylor Prism A Glan-Taylor prism is another type of polarizing beam splitter. It is formed of two right angled prisms mounted together, separated on their long face by an air gap. Incident light travels through a short side into hypotenuse side of the first prism, and s-polarized light is reflected at the internal air-gap. P-polarized light continue through the prism. These polarizing prisms are typically used when high polarization purities, high extinction ratios, or broad spectral ranges are key. They can be used for visible, UV, or NIR applications. Wire Grid Polarizer A wire grid polarizer is manufactured from many very thin, parallel wires. Only light with a polarization perpendicular to the wires will be transmitted; other light is reflected. Wire grid polarizers are a versatile option that offers good environmental stability. Factory Standard Material: UV Grade Fused Silica, JGS1, JGS2 Dimensions: +0.1mm Transmitted Wavefront Error: 1 λ RMS @ 633nm Surface Quality: 60-40 Angle of Incidence: 45° Reflection Band: <2% Transmission Average Transmission Band: >90% Transmission Average Coating: Hard Dielectric, meets MIL-STD-810F and MIL-C-484971 requirements Shanghai Optics produces a wide variety of high quality glass polarizers, carefully tooled to minimize wavefront distortion. Contact us for manufacturing limit or custom specifications.
Description
Dichroic polarizers is a special optical filters designed to polarize electromagnetic radiation through the process of anisotropic absorption. These beamsplitters transmit only light with the desired polarization states, absorbing the rest. At Shanghai Optics we produce some of the highest quality dichroic polarizers. Our dichroic plate beamsplitters are manufactured with a special design and proprietary manufacturing approach, allowing us to attain steep edges and flat, high reflection and transmission bands. The almost complete transmission and reflection provided by our dichroic polarizers means that very little stray light gets through the imaging system. This results in high contrast image and a very good signal to noise ratio, as compared to other polarizers. Our dichroic polarizers feature a UV grade fused silica, JGS1, or JGS2 substrate, coated with a hard dielectric coating. These glass polarizers have a much higher damage threshold than their plastic counterparts, and are suitable for precision applications. Our coatings fully meet MIL-STD-810F and MIL-C-484971 requirements, and we have a variety of different options available to meet your wavelength range. Applications of dichroic polarizers include genomics, proteomics, and fluorescence microscopy. These beamsplitters can be utilized whenever beam combination, beam separation, or multispectral detection is required, and can be used as bandpass filters to cover several colors. Used in combination with our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic polarizer. The two pieces are carefully aligned to work together perfectly. Light is polarized as it passes through the polarizer plate, and then transformed by the waveplate into circularly polarized light. The electric field of this circularly polarized light can be considered to consist of two separate linear components perpendicular to each other, with a phase difference of pi/2. Since these polarizers are manufactured in one piece no alignment is necessary. Circular polarizers have applications in imaging, microscopy, and intensity adjustment. They are often used to reduce flare while imaging. High Contrast Glass Linear Polarizers High contrast glass linear polarizers are dichroic plate polarizers which provide a high extinction ratio, up to 10,000:1 for 400-700 nm. These thin film polarizers have anti reflective coatings to minimize light loss, and are suited to a wide variety of industrial or scientific usage. Polarizing Cube Beamsplitters Polarizing cube beamsplitters are manufactured of two right angle prisms. These prisms are cemented together at the hypotenuse, forming a cube. They hypotenuse of one of the cubes features a dielectric coating, and AR coatings are typically applied to each square face of the beamsplitter. Birefringent Polarizers Birefringent polarizers are manufactured from two crystalline prisms mounted together. The angle of the prisms will depend on the application desired. These crystalline polarizers typically have high damage thresholds. Glan-Taylor Prism A Glan-Taylor prism is another type of polarizing beam splitter. It is formed of two right angled prisms mounted together, separated on their long face by an air gap. Incident light travels through a short side into hypotenuse side of the first prism, and s-polarized light is reflected at the internal air-gap. P-polarized light continue through the prism. These polarizing prisms are typically used when high polarization purities, high extinction ratios, or broad spectral ranges are key. They can be used for visible, UV, or NIR applications. Wire Grid Polarizer A wire grid polarizer is manufactured from many very thin, parallel wires. Only light with a polarization perpendicular to the wires will be transmitted; other light is reflected. Wire grid polarizers are a versatile option that offers good environmental stability. Factory Standard Material: UV Grade Fused Silica, JGS1, JGS2 Dimensions: +0.1mm Transmitted Wavefront Error: 1 λ RMS @ 633nm Surface Quality: 60-40 Angle of Incidence: 45° Reflection Band: <2% Transmission Average Transmission Band: >90% Transmission Average Coating: Hard Dielectric, meets MIL-STD-810F and MIL-C-484971 requirements Shanghai Optics produces a wide variety of high quality glass polarizers, carefully tooled to minimize wavefront distortion. Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Dichroic Polarizer -  - Shanghai Optics
North Plainfield, NJ, United States
Dichroic Polarizer
Dichroic Polarizer
Dichroic polarizers is a special optical filters designed to polarize electromagnetic radiation through the process of anisotropic absorption. These beamsplitters transmit only light with the desired polarization states, absorbing the rest. At Shanghai Optics we produce some of the highest quality dichroic polarizers. Our dichroic plate beamsplitters are manufactured with a special design and proprietary manufacturing approach, allowing us to attain steep edges and flat, high reflection and transmission bands. The almost complete transmission and reflection provided by our dichroic polarizers means that very little stray light gets through the imaging system. This results in high contrast image and a very good signal to noise ratio, as compared to other polarizers. Our dichroic polarizers feature a UV grade fused silica, JGS1, or JGS2 substrate, coated with a hard dielectric coating. These glass polarizers have a much higher damage threshold than their plastic counterparts, and are suitable for precision applications. Our coatings fully meet MIL-STD-810F and MIL-C-484971 requirements, and we have a variety of different options available to meet your wavelength range. Applications of dichroic polarizers include genomics, proteomics, and fluorescence microscopy. These beamsplitters can be utilized whenever beam combination, beam separation, or multispectral detection is required, and can be used as bandpass filters to cover several colors. Used in combination with our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic polarizer. The two pieces are carefully aligned to work together perfectly. Light is polarized as it passes through the polarizer plate, and then transformed by the waveplate into circularly polarized light. The electric field of this circularly polarized light can be considered to consist of two separate linear components perpendicular to each other, with a phase difference of pi/2. Since these polarizers are manufactured in one piece no alignment is necessary. Circular polarizers have applications in imaging, microscopy, and intensity adjustment. They are often used to reduce flare while imaging. High Contrast Glass Linear Polarizers High contrast glass linear polarizers are dichroic plate polarizers which provide a high extinction ratio, up to 10,000:1 for 400-700 nm. These thin film polarizers have anti reflective coatings to minimize light loss, and are suited to a wide variety of industrial or scientific usage. Polarizing Cube Beamsplitters Polarizing cube beamsplitters are manufactured of two right angle prisms. These prisms are cemented together at the hypotenuse, forming a cube. They hypotenuse of one of the cubes features a dielectric coating, and AR coatings are typically applied to each square face of the beamsplitter. Birefringent Polarizers Birefringent polarizers are manufactured from two crystalline prisms mounted together. The angle of the prisms will depend on the application desired. These crystalline polarizers typically have high damage thresholds. Glan-Taylor Prism A Glan-Taylor prism is another type of polarizing beam splitter. It is formed of two right angled prisms mounted together, separated on their long face by an air gap. Incident light travels through a short side into hypotenuse side of the first prism, and s-polarized light is reflected at the internal air-gap. P-polarized light continue through the prism. These polarizing prisms are typically used when high polarization purities, high extinction ratios, or broad spectral ranges are key. They can be used for visible, UV, or NIR applications. Wire Grid Polarizer A wire grid polarizer is manufactured from many very thin, parallel wires. Only light with a polarization perpendicular to the wires will be transmitted; other light is reflected. Wire grid polarizers are a versatile option that offers good environmental stability. Factory Standard Material: UV Grade Fused Silica, JGS1, JGS2 Dimensions: +0.1mm Transmitted Wavefront Error: 1 λ RMS @ 633nm Surface Quality: 60-40 Angle of Incidence: 45° Reflection Band: <2% Transmission Average Transmission Band: >90% Transmission Average Coating: Hard Dielectric, meets MIL-STD-810F and MIL-C-484971 requirements Shanghai Optics produces a wide variety of high quality glass polarizers, carefully tooled to minimize wavefront distortion. Contact us for manufacturing limit or custom specifications.

Dichroic polarizers is a special optical filters designed to polarize electromagnetic radiation through the process of anisotropic absorption. These beamsplitters transmit only light with the desired polarization states, absorbing the rest.

At Shanghai Optics we produce some of the highest quality dichroic polarizers. Our dichroic plate beamsplitters are manufactured with a special design and proprietary manufacturing approach, allowing us to attain steep edges and flat, high reflection and transmission bands.

The almost complete transmission and reflection provided by our dichroic polarizers means that very little stray light gets through the imaging system. This results in high contrast image and a very good signal to noise ratio, as compared to other polarizers.

Our dichroic polarizers feature a UV grade fused silica, JGS1, or JGS2 substrate, coated with a hard dielectric coating. These glass polarizers have a much higher damage threshold than their plastic counterparts, and are suitable for precision applications. Our coatings fully meet MIL-STD-810F and MIL-C-484971 requirements, and we have a variety of different options available to meet your wavelength range.

Applications of dichroic polarizers include genomics, proteomics, and fluorescence microscopy. These beamsplitters can be utilized whenever beam combination, beam separation, or multispectral detection is required, and can be used as bandpass filters to cover several colors. Used in combination with our shortpass filters, they can create custom narrow bandpass filters.


Types of Polarizers

Circular Polarizers

Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic polarizer. The two pieces are carefully aligned to work together perfectly. Light is polarized as it passes through the polarizer plate, and then transformed by the waveplate into circularly polarized light. The electric field of this circularly polarized light can be considered to consist of two separate linear components perpendicular to each other, with a phase difference of pi/2. Since these polarizers are manufactured in one piece no alignment is necessary. Circular polarizers have applications in imaging, microscopy, and intensity adjustment. They are often used to reduce flare while imaging.

High Contrast Glass Linear Polarizers

High contrast glass linear polarizers are dichroic plate polarizers which provide a high extinction ratio, up to 10,000:1 for 400-700 nm. These thin film polarizers have anti reflective coatings to minimize light loss, and are suited to a wide variety of industrial or scientific usage.

Polarizing Cube Beamsplitters

Polarizing cube beamsplitters are manufactured of two right angle prisms. These prisms are cemented together at the hypotenuse, forming a cube. They hypotenuse of one of the cubes features a dielectric coating, and AR coatings are typically applied to each square face of the beamsplitter.

Birefringent Polarizers

Birefringent polarizers are manufactured from two crystalline prisms mounted together. The angle of the prisms will depend on the application desired. These crystalline polarizers typically have high damage thresholds.

Glan-Taylor Prism

A Glan-Taylor prism is another type of polarizing beam splitter. It is formed of two right angled prisms mounted together, separated on their long face by an air gap. Incident light travels through a short side into hypotenuse side of the first prism, and s-polarized light is reflected at the internal air-gap. P-polarized light continue through the prism. These polarizing prisms are typically used when high polarization purities, high extinction ratios, or broad spectral ranges are key. They can be used for visible, UV, or NIR applications.

Wire Grid Polarizer

A wire grid polarizer is manufactured from many very thin, parallel wires. Only light with a polarization perpendicular to the wires will be transmitted; other light is reflected. Wire grid polarizers are a versatile option that offers good environmental stability.


Factory Standard

  • Material: UV Grade Fused Silica, JGS1, JGS2
  • Dimensions: +0.1mm
  • Transmitted Wavefront Error: 1 λ RMS @ 633nm
  • Surface Quality: 60-40
  • Angle of Incidence: 45°
  • Reflection Band: <2% Transmission Average
  • Transmission Band: >90% Transmission Average
  • Coating: Hard Dielectric, meets MIL-STD-810F and MIL-C-484971 requirements

Shanghai Optics produces a wide variety of high quality glass polarizers, carefully tooled to minimize wavefront distortion. Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Plate Beamsplitters
Product Name Dichroic Polarizer
Beamsplitter Type Polarizing
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
Dielectric Beamsplitter, Fused Silica, 76.2 mm, λ/20, 1290-1580 nm - 30Q40BS.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
655 ULTRA Longpass Dichroic Beamsplitter - 7146 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details