Shanghai MagnTek Microelectronics Inc. Proximity Sensors MT8311ET

Description
SOT-23 Hall Switches ROHS
Description
SOT-23 Hall Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - MT8311ET - ODG (Origin Data Global)
Shenzhen, China
Proximity Sensors
MT8311ET
Proximity Sensors MT8311ET
SOT-23 Hall Switches ROHS

SOT-23 Hall Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Proximity Sensors
Product Number MT8311ET
Product Name Proximity Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensors - 315121 - RS Components, Ltd.
Specs
Sensor Technology Hall Effect Proximity Sensor
Body Shape Cylindrical; Other; Circular
Switching Frequency 1 kHz
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details