Shanghai Lanbao Sensing Technology Co., Ltd. Laser type long distance measuring sensor PDB-CM8DGR

Description
Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy and repeat accuracy for precise measurements. Laser spot, stable and reliable to detect small objects. Digital display for simple and intuitive check and operation, and reduce the time and effort involved in the commissioning process. Description Enhanced and long distance measurement sensor in principle of TOF. Reliably developped with unique technology to promise the capability and high performance price ratio, the most economical solutions for different applicaitons and industrial demands. Connection ways in 2m 5pins PVC cable available for RS-485, while 2m long 4pins PVC cable for 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing size: 51mm*65mm*23mm > Output: RS485 (RS-485(Support Modbus protocol)/4...20mA/P USH-PULL/NPN/PNP And NO/NC Settable > Distance setting: RS-485:button/RS-485 setting; 4...20mA:button setting > Operating temperature:-10…+50℃ ; > Connection: RS-485:2m 5pins PVC cable;4...20mA:2m 4pins PVC cable > Housing material: Housing: ABS; Lens cover: PMMA > Complete circuit protection: Short circuit, reverse polarity > Protection degree: IP67 > Anti-ambient light: <20,000lux
Datasheet
Description
Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy and repeat accuracy for precise measurements. Laser spot, stable and reliable to detect small objects. Digital display for simple and intuitive check and operation, and reduce the time and effort involved in the commissioning process. Description Enhanced and long distance measurement sensor in principle of TOF. Reliably developped with unique technology to promise the capability and high performance price ratio, the most economical solutions for different applicaitons and industrial demands. Connection ways in 2m 5pins PVC cable available for RS-485, while 2m long 4pins PVC cable for 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing size: 51mm*65mm*23mm > Output: RS485 (RS-485(Support Modbus protocol)/4...20mA/P USH-PULL/NPN/PNP And NO/NC Settable > Distance setting: RS-485:button/RS-485 setting; 4...20mA:button setting > Operating temperature:-10…+50℃ ; > Connection: RS-485:2m 5pins PVC cable;4...20mA:2m 4pins PVC cable > Housing material: Housing: ABS; Lens cover: PMMA > Complete circuit protection: Short circuit, reverse polarity > Protection degree: IP67 > Anti-ambient light: <20,000lux
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser type long distance measuring sensor - PDB-CM8DGR - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Laser type long distance measuring sensor
PDB-CM8DGR
Laser type long distance measuring sensor PDB-CM8DGR
Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy and repeat accuracy for precise measurements. Laser spot, stable and reliable to detect small objects. Digital display for simple and intuitive check and operation, and reduce the time and effort involved in the commissioning process. Description Enhanced and long distance measurement sensor in principle of TOF. Reliably developped with unique technology to promise the capability and high performance price ratio, the most economical solutions for different applicaitons and industrial demands. Connection ways in 2m 5pins PVC cable available for RS-485, while 2m long 4pins PVC cable for 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level. Product Features > Distance measurement detection > Sensing distance: 0.1...8m > Resolution: 1mm > Light source: Infrared laser(850nm); Laser level: Class 3 > Housing size: 51mm*65mm*23mm > Output: RS485 (RS-485(Support Modbus protocol)/4...20mA/P USH-PULL/NPN/PNP And NO/NC Settable > Distance setting: RS-485:button/RS-485 setting; 4...20mA:button setting > Operating temperature:-10…+50℃ ; > Connection: RS-485:2m 5pins PVC cable;4...20mA:2m 4pins PVC cable > Housing material: Housing: ABS; Lens cover: PMMA > Complete circuit protection: Short circuit, reverse polarity > Protection degree: IP67 > Anti-ambient light: <20,000lux

Laser type long distance measuring sensor PDB series with measuring range from 0.1 to 8m against 90% white card, adoption of TOF principle, not affected by sensing objects’ color or material. Extended sensing ranges, suitable for a variety of automation applications, high detection accuracy and repeat accuracy for precise measurements. Laser spot, stable and reliable to detect small objects. Digital display for simple and intuitive check and operation, and reduce the time and effort involved in the commissioning
process.

Description
Enhanced and long distance measurement sensor in principle of TOF. Reliably developped with unique technology to promise the capability and high performance price ratio, the most economical solutions for different applicaitons and industrial demands. Connection ways in 2m 5pins PVC cable available for RS-485, while 2m long 4pins PVC cable for 4...20mA. Enclosed housing, water proof for harsh environments to meet IP67 protection level.

Product Features
> Distance measurement detection
> Sensing distance: 0.1...8m
> Resolution: 1mm
> Light source: Infrared laser(850nm); Laser level: Class 3
> Housing size: 51mm*65mm*23mm
> Output: RS485 (RS-485(Support Modbus protocol)/4...20mA/PUSH-PULL/NPN/PNP And NO/NC Settable
> Distance setting: RS-485:button/RS-485 setting; 4...20mA:button setting
> Operating temperature:-10…+50℃;
> Connection: RS-485:2m 5pins PVC cable;4...20mA:2m 4pins PVC cable
> Housing material: Housing: ABS; Lens cover: PMMA
> Complete circuit protection: Short circuit, reverse polarity
> Protection degree: IP67
> Anti-ambient light: <20,000lux

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number PDB-CM8DGR
Product Name Laser type long distance measuring sensor
Sensor Technology Optical Triangulation Position Sensor
Resolution 1 mm (0.0394 inches)
Output Current
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details