Displacement sensing distance up to 85mm, and resolution as low as to 2.5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. 0.5mm diameter light spot to accurately and steadily measure very tiny objects. Key or remote teach-in to easily set response time for different applications, powerful function setting and flexible output way, complete shielded desgin, to enhance anti-interference perfomance. Well enclused to fullfill IP67 protection degree, able to work in harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices.
Description
Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universa
dismount, convenient operation panel with visualized OLED display to complete all function settings fastly, perfect solutions for different complicated demands.
Product Features
> Distance measurement detection
> Measuring range: 30mm, 50mm, 85mm
> Housing size: 65*51*23mm
> Resolution: check details in datasheet
> Consumption power: ≤700mW
> Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS
> Ambient temperature: -10…+50℃
> Housing material: Housing:Aluminum;Len
> Complete circuit protection: Short circuit,reverse polarity,overload protection
> Protection degree: IP67
> Anti-ambient light: Incandescent light:<3,000lux
> The sensors are equipped with shielded cables, wire Q is the switch output.
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | PDA-CR85TGI |
| Product Name | 4-20mA analog 85mm range laser displacement sensor |
| Sensor Technology | Optical Triangulation Position Sensor |
| Measurement Range | 1.18 to 3.35 inch (30 to 85 mm) |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Output | Current |