Shanghai Lanbao Sensing Technology Co., Ltd. Aluminum laser distance sensor 500mm high precision PDA-CC50DGRM

Description
Tiny laser lightspot, fine color difference of black and white, a variety of lightspot sizes, easily deal with various targets. Flexible output way: Built-in switch output(NPN/PNP/PULL- PUSH)+analog 4…20mA or RS-485, supporting MODBUS protocol, in no need of controller, independent work, easily connectalbe to PLC or IPC. Powerful operation function includes multiple choices of measuring ranges and accuracies, different modes and filters can be set, with single point, window teaching, single point, window teaching, functions such as analog mapping settings ensure stable and flexible process location and detection. Long-distance model up to 1,000 mm, and resolution as low as to 5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. Description A CMOS laser sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion. Stable measurements for any type of workpiece. Models available with four different distance specifications. The OLED digital display is in perfect combination with S and T dual key in addition, the product has built-in remote teaching, which can easily set all functions and satisfy various operation demands. Complete shielding design enables the product to have more excellent anti-interference performance and suitable for more complex industrial scenarios. Product Features > Distance measurement detection > Measuring range: 30...100mm, 80...500mm, 150...1000mm > Housing size: 65*51*23mm > Resolution: check details in datasheet > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Len s cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,004lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet
Description
Tiny laser lightspot, fine color difference of black and white, a variety of lightspot sizes, easily deal with various targets. Flexible output way: Built-in switch output(NPN/PNP/PULL- PUSH)+analog 4…20mA or RS-485, supporting MODBUS protocol, in no need of controller, independent work, easily connectalbe to PLC or IPC. Powerful operation function includes multiple choices of measuring ranges and accuracies, different modes and filters can be set, with single point, window teaching, single point, window teaching, functions such as analog mapping settings ensure stable and flexible process location and detection. Long-distance model up to 1,000 mm, and resolution as low as to 5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. Description A CMOS laser sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion. Stable measurements for any type of workpiece. Models available with four different distance specifications. The OLED digital display is in perfect combination with S and T dual key in addition, the product has built-in remote teaching, which can easily set all functions and satisfy various operation demands. Complete shielding design enables the product to have more excellent anti-interference performance and suitable for more complex industrial scenarios. Product Features > Distance measurement detection > Measuring range: 30...100mm, 80...500mm, 150...1000mm > Housing size: 65*51*23mm > Resolution: check details in datasheet > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Len s cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,004lux > The sensors are equipped with shielded cables, wire Q is the switch output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum laser distance sensor 500mm high precision - PDA-CC50DGRM - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Aluminum laser distance sensor 500mm high precision
PDA-CC50DGRM
Aluminum laser distance sensor 500mm high precision PDA-CC50DGRM
Tiny laser lightspot, fine color difference of black and white, a variety of lightspot sizes, easily deal with various targets. Flexible output way: Built-in switch output(NPN/PNP/PULL- PUSH)+analog 4…20mA or RS-485, supporting MODBUS protocol, in no need of controller, independent work, easily connectalbe to PLC or IPC. Powerful operation function includes multiple choices of measuring ranges and accuracies, different modes and filters can be set, with single point, window teaching, single point, window teaching, functions such as analog mapping settings ensure stable and flexible process location and detection. Long-distance model up to 1,000 mm, and resolution as low as to 5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements. Description A CMOS laser sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion. Stable measurements for any type of workpiece. Models available with four different distance specifications. The OLED digital display is in perfect combination with S and T dual key in addition, the product has built-in remote teaching, which can easily set all functions and satisfy various operation demands. Complete shielding design enables the product to have more excellent anti-interference performance and suitable for more complex industrial scenarios. Product Features > Distance measurement detection > Measuring range: 30...100mm, 80...500mm, 150...1000mm > Housing size: 65*51*23mm > Resolution: check details in datasheet > Consumption power: ≤700mW > Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUS H-PULL/NPN/PNP And NO/NC Settable > Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Len s cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,004lux > The sensors are equipped with shielded cables, wire Q is the switch output.

Tiny laser lightspot, fine color difference of black and white, a variety of lightspot sizes, easily deal with various targets.
Flexible output way: Built-in switch output(NPN/PNP/PULL-PUSH)+analog 4…20mA or RS-485,
supporting MODBUS protocol, in no need of controller, independent work, easily connectalbe to PLC or IPC. Powerful operation function includes multiple choices of measuring ranges and accuracies, different modes and filters can be set, with single point, window teaching, single point, window teaching, functions such as analog mapping settings ensure stable and flexible process location and detection.
Long-distance model up to 1,000 mm, and resolution as low as to 5μm. Lightweight aluminum housing, streamlined appearance design, advanced technical process, sturdy and durable; oblique 45° cable outlet, suitable for more installation requirements.

Description
A CMOS laser sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion. Stable measurements for any type of workpiece. Models available with four different distance specifications.
The OLED digital display is in perfect combination with S and T dual key in addition, the product has built-in remote teaching, which can easily set all functions and satisfy various operation demands. Complete shielding design enables the product to have more excellent anti-interference performance and suitable for more complex industrial scenarios.

Product Features
> Distance measurement detection
> Measuring range: 30...100mm, 80...500mm, 150...1000mm
> Housing size: 65*51*23mm
> Resolution: check details in datasheet
> Consumption power: ≤700mW
> Output: RS-485(Support Modbus protocol); 4...20mA(Load resistance<390Ω)/PUSH-PULL/NPN/PNP And NO/NC Settable
> Ambient temperature: -10…+50℃
> Housing material: Housing:Aluminum;Lens cover:PMMA;Display panel: PC
> Complete circuit protection: Short circuit,reverse polarity,overload protection
> Protection degree: IP67
> Anti-ambient light: Incandescent light:<3,004lux
> The sensors are equipped with shielded cables, wire Q is the switch output.

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Linear Position Sensors
Product Number PDA-CC50DGRM
Product Name Aluminum laser distance sensor 500mm high precision
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 1.18 to 39.37 inch (30 to 1000 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details