The LR6.5QBN04DNCY is an NPN normally closed inductive proximity sensor designed for non-contact detection of metallic objects. It features a sensing distance of 4mm and operates within a supply voltage range of 10 to 30 VDC. The sensor is housed in a stainless steel cylindrical casing with dimensions of O¶6.5mm and a length of 43mm. It has a maximum load current of 150mA and a residual voltage of up to 2.5V. The device is rated for an ambient temperature range of -25°C to 70°C and can withstand humidity levels of 35-95% RH. With a switching frequency of 800Hz, it offers reliable performance in various industrial applications. The sensor is equipped with short-circuit, overload, and reverse polarity protection, ensuring durability and safety in operation. It also has an IP67 protection rating, making it suitable for harsh environments.
LR6.5 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 4mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PVC cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.
Description
Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a number of shell size, different detection distance, output way to choose from, at the same time also has a reliable sensor performance, stable output and the professional integrated circuit design, can be used to need to various occasions of non-contact detection of metal objects. The sensor series has short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. Large switching distances are ensured, regardless of installation conditions and surrounding materials, thus simplifying device design for a cost-effective solution!
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 1.5mm,2mm,4mm
> Housing size: Φ6.5
> Housing material: Stainless steel
> Output: NPN,PNP, DC 2 wires
> Connection: M8 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency:1000 HZ
> Current consumption: ≤10mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR6.5QBN04DNCY |
| Product Name | NPN NC inductive proximity sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0591 to 0.1575 inch (1.5 to 4 mm) |
| Switching Frequency | 1 kHz |
| Power Requirements | DC Powered |