SICK
Proximity Sensors
1044005
Description
SICK IME12-04NPSVC0KS09
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
SICK IME12-04NPSVC0KS09
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
2669837 |
1882-1044005-ND |
|
Product Name
|
Proximity Sensors |
Proximity Sensors |
|
Body Shape
|
Cylindrical; Threaded Barrel; Other; Threaded Barrel
|
|
|
Length
|
1.81 inch (46 mm)
|
|
|
Width
|
0.4724 inch (12 mm)
|
|
|
Sensor Technology
|
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.5900 inch (14.99 mm)
Switching Frequency
0.0250 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 167 F (-25 to 75 C)
Switch Type
Normally Closed
View Details