The LR30XCN15DNCJ is a non-contact inductive proximity sensor designed for speed monitoring applications. It features a rated sensing distance of 15mm and an assured distance of up to 12mm, making it suitable for detecting metal objects. The sensor operates with a supply voltage of 10 to 30 VDC and has a load current capacity of 200mA. It includes reverse polarity protection and is equipped with a yellow LED output indicator. The sensor is constructed from a nickel-copper alloy, ensuring durability and resistance to environmental factors, with an IP67 rating for protection against dust and water. It can function effectively in ambient temperatures ranging from -25°C to 70°C and humidity levels of 35% to 95% RH. The device supports a monitoring frequency of 3 to 3000 times per minute and has a repeat accuracy of 3%. The sensor's dimensions are M30 x 62mm, and it comes with a 2m PVC cable for flexible installation options.
LR18 and LR30 series metal cylindrical speed monitoring sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC,with reverse polarity protection, NPN and PNP two output modes can be selected, using non-contact detection, the detection distance is 5mm,8mm,10mm and 15mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable for various installation scenarios. The sensor is CE certified with IP67 degree of protection.
Description
Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used in automobile, industrial high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing.
Product Features
> 40KHz high frequency;
> Unique appearance and portable installation design;
> Perfect choice for gear speed testing application
> Sensing distance: 5mm,8mm,10mm,15mm
> Housing size: Φ18,Φ30
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC
> Connection: 2m PVC cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE
> Monitoring purse: 3…3000 times/min
> Current consumption:≤15mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR30XCN15DNCJ |
| Product Name | contact proximity sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1969 to 0.5906 inch (5 to 15 mm) |
| Power Requirements | DC Powered |