Shanghai Lanbao Sensing Technology Co., Ltd. inductive and capacitive proximity sensor LR30XCF15SBOY

Description
LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high switching frequency, high detection accuracy, strong anti-interference, easy installation. In addition, they are not sensitive to vibration, dust and moisture, and can stably detect targets in harsh environments. This series of sensors has a variety of connection mode, output mode, enclosure size, can meet the needs of customers to the greatest extent. High brightness LED indicator light, easy to judge sensor switch working status. Product Features > Non contact detection, safe and reliable;> ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤300mA
Datasheet
Description
LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high switching frequency, high detection accuracy, strong anti-interference, easy installation. In addition, they are not sensitive to vibration, dust and moisture, and can stably detect targets in harsh environments. This series of sensors has a variety of connection mode, output mode, enclosure size, can meet the needs of customers to the greatest extent. High brightness LED indicator light, easy to judge sensor switch working status. Product Features > Non contact detection, safe and reliable;> ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤300mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
inductive and capacitive proximity sensor - LR30XCF15SBOY - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
inductive and capacitive proximity sensor
LR30XCF15SBOY
inductive and capacitive proximity sensor LR30XCF15SBOY
LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high switching frequency, high detection accuracy, strong anti-interference, easy installation. In addition, they are not sensitive to vibration, dust and moisture, and can stably detect targets in harsh environments. This series of sensors has a variety of connection mode, output mode, enclosure size, can meet the needs of customers to the greatest extent. High brightness LED indicator light, easy to judge sensor switch working status. Product Features > Non contact detection, safe and reliable;> ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm > Housing size: Φ30 > Housing material: Nickel-copper alloy > Output: AC 2 wires,AC/DC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ,300 HZ,500 HZ > Load current: ≤100mA,≤300mA

LR30 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC or DC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 22mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade.

Description
Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high switching frequency, high detection accuracy, strong anti-interference, easy installation. In addition, they are not sensitive to vibration, dust and moisture, and can stably detect targets in harsh environments. This series of sensors has a variety of connection mode, output mode, enclosure size, can meet the needs of customers to the greatest extent. High brightness LED indicator light, easy to judge sensor switch working status.

Product Features
> Non contact detection, safe and reliable;> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 10mm,15mm,22mm
> Housing size: Φ30
> Housing material: Nickel-copper alloy
> Output: AC 2 wires,AC/DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 20…250 VAC
> Switching frequency: 20 HZ,300 HZ,500 HZ
> Load current: ≤100mA,≤300mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR30XCF15SBOY
Product Name inductive and capacitive proximity sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 to 0.8661 inch (10 to 22 mm)
Switching Frequency 0.0200 to 0.5000 kHz
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3294 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A3280ELT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details