Shanghai Lanbao Sensing Technology Co., Ltd. npn inductive sensor LR18XCN08LI4M-E2

Description
The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
npn inductive sensor LR18XCN08LI4M-E2
The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL

The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating.

Description
The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc.

Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 5mm,8mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: 2m PVC cable, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XCN08LI4M-E2
Product Name npn inductive sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000829-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1015999-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details