Shanghai Lanbao Sensing Technology Co., Ltd. contact proximity sensor LR18XCF05DPCJ

Description
LR18 and LR30 series metal cylindrical speed monitoring sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC,with reverse polarity protection, NPN and PNP two output modes can be selected, using non-contact detection, the detection distance is 5mm,8mm,10mm and 15mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable for various installation scenarios. The sensor is CE certified with IP67 degree of protection. Description Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used in automobile, industrial high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing. Product Features > 40KHz high frequency; > Unique appearance and portable installation design; > Perfect choice for gear speed testing application > Sensing distance: 5mm,8mm,10mm,15mm > Housing size: Φ18,Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Monitoring purse: 3…3000 times/min > Current consumption:≤15mA
Datasheet
Description
LR18 and LR30 series metal cylindrical speed monitoring sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC,with reverse polarity protection, NPN and PNP two output modes can be selected, using non-contact detection, the detection distance is 5mm,8mm,10mm and 15mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable for various installation scenarios. The sensor is CE certified with IP67 degree of protection. Description Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used in automobile, industrial high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing. Product Features > 40KHz high frequency; > Unique appearance and portable installation design; > Perfect choice for gear speed testing application > Sensing distance: 5mm,8mm,10mm,15mm > Housing size: Φ18,Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Monitoring purse: 3…3000 times/min > Current consumption:≤15mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
contact proximity sensor LR18XCF05DPCJ
LR18 and LR30 series metal cylindrical speed monitoring sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC,with reverse polarity protection, NPN and PNP two output modes can be selected, using non-contact detection, the detection distance is 5mm,8mm,10mm and 15mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable for various installation scenarios. The sensor is CE certified with IP67 degree of protection. Description Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used in automobile, industrial high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing. Product Features > 40KHz high frequency; > Unique appearance and portable installation design; > Perfect choice for gear speed testing application > Sensing distance: 5mm,8mm,10mm,15mm > Housing size: Φ18,Φ30 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Monitoring purse: 3…3000 times/min > Current consumption:≤15mA

LR18 and LR30 series metal cylindrical speed monitoring sensor is used to detect metal objects. The temperature range is from -25℃ to 70℃, which is not easy to be affected by the surrounding environment or background. The power supply voltage is 10…30 VDC,with reverse polarity protection, NPN and PNP two output modes can be selected, using non-contact detection, the detection distance is 5mm,8mm,10mm and 15mm. The sensor is made of a solid nickel-copper alloy shell and is equipped with 2m cable for various installation scenarios. The sensor is CE certified with IP67 degree of protection.

Description
Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used in automobile, industrial high-speed control products and equipment overspeed or low speed running state monitoring. The sensor has strong waterproof ability, simple structure, strong pressure resistance and reliable sealing.

Product Features
> 40KHz high frequency;
> Unique appearance and portable installation design;
> Perfect choice for gear speed testing application
> Sensing distance: 5mm,8mm,10mm,15mm
> Housing size: Φ18,Φ30
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC
> Connection: 2m PVC cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE
> Monitoring purse: 3…3000 times/min
> Current consumption:≤15mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XCF05DPCJ
Product Name contact proximity sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 to 0.5906 inch (5 to 15 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
NAMUR Inductive Proximity Sensor - S3262 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3295KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers