LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be selected, using non-contact detection, the longest detection distance is 20mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade.
Description
Lanbao sensors are widely used in the industrial field. LR18X series cylindrical inductive proximity sensor with no wear and the way of non-contact detection of metal objects, has a long detection distance and greater versatility, and installation of high degree of freedom, more convenient debugging, to a certain extent reduced the mechanical impact on sensor, can satisfy the customer to detect limit distance, even in the bad environment can stable detection target; Diversified connection mode and output mode can better meet the needs of the field; The LED action indicator allows the user to quickly identify the working status of the switch from all angles.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 5mm,8mm,12mm,20mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 150 HZ,200 HZ,300 HZ,400 HZ,500 HZ,800 HZ,1000 HZ
> Load current: ≤100mA,≤200mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR18XBF05DLO |
| Product Name | metal detector proximity sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1969 to 0.7874 inch (5 to 20 mm) |
| Switching Frequency | 0.1500 to 1 kHz |
| Power Requirements | DC Powered |