Shanghai Lanbao Sensing Technology Co., Ltd. 2mm distance analog output sensor LR12XCF02LIM-E2

Description
The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2mm distance analog output sensor - LR12XCF02LIM-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
2mm distance analog output sensor
LR12XCF02LIM-E2
2mm distance analog output sensor LR12XCF02LIM-E2
The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 2mm,4mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL

The analog output sensor uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ12*61mm,Φ12*73mm, Φ12*65mm Φ12*77mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating.

Description
The analog output inductive sensor adopts a new circuit design, which can accurately grasp the position of the detected object, effectively prevent the inductance switch from misoperation, and shows the advantages of high measurement accuracy and strong anti-interference ability. Analog switch sensor uses non-contact method to detect iron, stainless steel, brass, aluminum, copper and other metal objects, no wear on the detected objects. Switch output variety is rich, connection mode is diversified, can be widely used in machinery, chemical, paper, light industry and other industries for limit, positioning, detection, counting, speed measurement and other sensing purposes.

Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 2mm,4mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: 2m PVC cable, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR12XCF02LIM-E2
Product Name 2mm distance analog output sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2093530 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details