SICK Proximity Sensors 1040940

Description
SICK IME18-05BPOZW2S
Request a Quote
Description
SICK IME18-05BPOZW2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093530
Proximity Sensors 2093530
SICK IME18-05BPOZW2S

SICK IME18-05BPOZW2S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093530
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - Industrial - 1882-1076291-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Ultra-Sensitive, Hall-Effect Speed And Direction Sensor With TPOS - A1233LLTR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3897 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details