The LR12XBF04DNCY is an NPN normally closed inductive proximity sensor designed for non-contact detection of metallic targets. It features a sensing distance of 4 mm with an assured distance of 3.2 mm, making it suitable for applications requiring precise detection. The sensor operates within a supply voltage range of 10 to 30 VDC and has a load current capacity of up to 200 mA. Constructed from a nickel-copper alloy, the sensor is robust and can withstand harsh industrial environments, with an operating temperature range of -25°C to 70°C and a protection rating of IP67. The device includes short-circuit, overload, and reverse polarity protection, ensuring reliable performance. Additionally, it has a switching frequency of up to 800 Hz and a repeat accuracy of 3%. The sensor is equipped with a yellow LED indicator for easy status monitoring. This product is suitable for various industrial applications, including automation and instrumentation, where reliable metallic object detection is required.
The LR12 series metal-sensing sensors have a rugged nickel-copper alloy housing that is stable in the temperature range from -25°C to 70°C and can operate normally even in harsh industrial environments.Stable PNP, NPN or DC 2 wires output, normally open and closed two output states can be selected, simple installation, with better mechanical protection performance.Extended
Description
Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensor adopts non-contact detection technology and accurate induction technology, no wear on the surface of the target object, even in the harsh environment can also detect the target object stably; The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch; Multiple output and connection modes are available for selection; The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 2mm,4mm,6mm,8mm,10mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: NPN,PNP, DC 2 wires
> Connection: M12 connector, cable> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Switching frequency: 300 HZ,500 HZ,800 HZ,1000 HZ,1500 HZ
> Load current: ≤100mA,≤200mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LR12XBF04DNCY |
| Product Name | NPN NO inductive proximity sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0787 to 0.3937 inch (2 to 10 mm) |
| Switching Frequency | 0.3000 to 1.5 kHz |
| Power Requirements | DC Powered |