LE40 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 15mm, the detection distance of the non-fulsh sensor can be reached 20mm, and the repetition accuracy can reach 3%,high detection accuracy. The diameter specification is 40 *40 *66mm, 40 *40 *140 mm, 40 *40 *129 mm.The sensor supply voltage is 20…250VAC,AC/DC 2 wires, equipped with terminal and M12 connector.Normally open or close output mode, IP67, CE certificates.
Description
The LE40 inductive sensor has a special IC design and upgraded housing shape, which can realize free installation, save installation time, and work status is not affected by the installation position. Longer sensing distance ensures the stability of the detection process. Good impact resistance makes LE40 series sensors widely used in automotive industries. Low environmental impact, able to work continuously and reliably even in very harsh environments affected by intense weather. Clearly visible LED display lights can monitor the working status of sensor equipment at any time. Accurate detection, fast reaction speed, can achieve rapid operation process.
Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 15mm,20mm
> Housing size: 40 *40 *66mm,40 *40 *140 mm,40 *40 *129 mm
> Housing material: PBT
> Output: AC 2wires,AC/DC 2wires
> Connection: Terminal,M12 connector
> Mounting: Flush,Non-flush
> Supply voltage: 20…250V AC
> Switching frequency: 20 HZ,100 HZ
> Load current: ≤100mA,≤300mA
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | LE40SZSF15DNR-E2 |
| Product Name | 4 wires NPN inductive sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.5906 to 0.7874 inch (15 to 20 mm) |
| Switching Frequency | 0.0200 to 0.1000 kHz |
| Power Requirements | AC Powered |