SICK Proximity Sensors - Industrial 1040989

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040989-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040989-ND
Proximity Sensors - Industrial 1882-1040989-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Proximity Sensors - 2093584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093584
Proximity Sensors 2093584
SICK IME18-12NNSZC0K

SICK IME18-12NNSZC0K

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1040989-ND 2093584
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Switch - 10874118 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Switches (Solid State) - 620-1251-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3287 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details