Shanghai Lanbao Sensing Technology Co., Ltd. M12 magnetic inductive sensor FY12DPC-E2

Description
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz
Datasheet
Description
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 magnetic inductive sensor - FY12DPC-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
M12 magnetic inductive sensor
FY12DPC-E2
M12 magnetic inductive sensor FY12DPC-E2
Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries. Product Features > 40KHz high frequency; > ASIC design; > Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE > Switching frequency [F]: 25000 Hz

Gear speed testing sensor has a solid nickel-copper alloy housing, ASIC design and stable operation from -25 ° C to 70 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, switching frequency up to 25KHz, PNP and NPN two output modes can be selected, NO or NC can be selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67.

Description
Gear speed testing sensor mainly adopts the principle of electromagnetic induction to achieve the purpose of speed measurement, using nickel-copper alloy shell material, the main quality characteristics are: non-contact measurement, simple detection method, high detection accuracy, large output signal, strong anti-interference, strong impact resistance, not sensitive to smoke, oil and gas, water vapor, in harsh environment can also be stable output. The sensor is mainly used in machinery, transportation, aviation, automatic control engineering and other industries.

Product Features
> 40KHz high frequency;
> ASIC design;
> Perfect choice for gear speed testing application
> Sensing distance: 2mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: PNP,NPN NO NC
> Connection: 2m PVC cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE
> Switching frequency [F]: 25000 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number FY12DPC-E2
Product Name M12 magnetic inductive sensor
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 25 kHz
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3524 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details