Shanghai Lanbao Sensing Technology Co., Ltd. Capacitive sensor NPN 3 wires CR30CF10DNO-E2

Description
M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy; Flush and non-flush housing mounting, 10mm and 15mm sensing distance; NPN/ PNP NO/NC output mode; Short-circuit, overload and reverse polarity circuit protection; M12 connection type and 2m PVC cable; CE UL EAC certificates Description Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive proximity sensors detect objects and levels regardless of color, reflectance and gloss of the surfaces.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity. Product Features > Be able to detect both metal and nonmetal objects; > Detection of conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Sensibility could be adjusted by potentiometer; > Sensing distance: 10mm, 15mm > Housing size: 30mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Short-circuit, overload and reverse polarity > Ambient temperature:-25℃…70℃ > Protection degree:IP67 > Approved by CE, UL and EAC
Datasheet
Description
M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy; Flush and non-flush housing mounting, 10mm and 15mm sensing distance; NPN/ PNP NO/NC output mode; Short-circuit, overload and reverse polarity circuit protection; M12 connection type and 2m PVC cable; CE UL EAC certificates Description Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive proximity sensors detect objects and levels regardless of color, reflectance and gloss of the surfaces.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity. Product Features > Be able to detect both metal and nonmetal objects; > Detection of conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Sensibility could be adjusted by potentiometer; > Sensing distance: 10mm, 15mm > Housing size: 30mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Short-circuit, overload and reverse polarity > Ambient temperature:-25℃…70℃ > Protection degree:IP67 > Approved by CE, UL and EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor NPN 3 wires - CR30CF10DNO-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Capacitive sensor NPN 3 wires
CR30CF10DNO-E2
Capacitive sensor NPN 3 wires CR30CF10DNO-E2
M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy; Flush and non-flush housing mounting, 10mm and 15mm sensing distance; NPN/ PNP NO/NC output mode; Short-circuit, overload and reverse polarity circuit protection; M12 connection type and 2m PVC cable; CE UL EAC certificates Description Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive proximity sensors detect objects and levels regardless of color, reflectance and gloss of the surfaces.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity. Product Features > Be able to detect both metal and nonmetal objects; > Detection of conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Sensibility could be adjusted by potentiometer; > Sensing distance: 10mm, 15mm > Housing size: 30mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Short-circuit, overload and reverse polarity > Ambient temperature:-25℃…70℃ > Protection degree:IP67 > Approved by CE, UL and EAC

M30 metal capacitive switch proximity sensor, non-contact position detection is adopted; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy; Flush and non-flush housing mounting, 10mm and 15mm sensing distance; NPN/ PNP NO/NC output mode; Short-circuit, overload and reverse polarity circuit protection; M12 connection type and 2m PVC cable; CE UL EAC certificates

Description
Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive proximity sensors detect objects and levels regardless of color, reflectance and gloss of the surfaces.The sensor is CE, UL and EAC approved. The switching distance can be set over a wie range with the potentiometer. IP67 protection class which is effectively moisture-proof and dust-proof.High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity.

Product Features
> Be able to detect both metal and nonmetal objects;
> Detection of conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain;
> Be able to detect various media via nonmetallic container;
> Reliable liquid level detection;
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 10mm, 15mm
> Housing size: 30mm diameter
> Housing material: Nickel-copper alloy,plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Connection: Cable, M12 connector
> Mounting: Flush, non-flush
> Short-circuit, overload and reverse polarity
> Ambient temperature:-25℃…70℃
> Protection degree:IP67
> Approved by CE, UL and EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR30CF10DNO-E2
Product Name Capacitive sensor NPN 3 wires
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details